onsemi FET, MOSFET Arrays NTLJD4150PTBG

Description
Mosfet Array 2 P-Channel (Dual) 30V 1.8A 700mW Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 1.8A 700mW Surface Mount 6-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTLJD4150PTBG-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLJD4150PTBG-ND
FET, MOSFET Arrays NTLJD4150PTBG-ND
Mosfet Array 2 P-Channel (Dual) 30V 1.8A 700mW Surface Mount 6-WDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 30V 1.8A 700mW Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJD4150PTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJD4150PTBG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJD4150PTBG
MOSFET 2P-CH 30V 1.8A 6WDFN

MOSFET 2P-CH 30V 1.8A 6WDFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number NTLJD4150PTBG-ND NTLJD4150PTBG
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFZ24NSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details