onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PT1G NTLJD3115PT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025787-NTLJD3115PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Maximum Power Dissipation: 710mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.2nC @ 4.5V Max Input Capacitance: 531pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025787-NTLJD3115PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Maximum Power Dissipation: 710mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.2nC @ 4.5V Max Input Capacitance: 531pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PT1G - 025787-NTLJD3115PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PT1G
025787-NTLJD3115PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PT1G 025787-NTLJD3115PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025787-NTLJD3115PT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-WDFN (2x2) Maximum Power Dissipation: 710mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.2nC @ 4.5V Max Input Capacitance: 531pF @ 10V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025787-NTLJD3115PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-WDFN (2x2)
Maximum Power Dissipation: 710mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.2nC @ 4.5V
Max Input Capacitance: 531pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual -20V -4.1A MOSFET Transistor
289-NTLJD3115PT1G
P-Channel Dual -20V -4.1A MOSFET Transistor 289-NTLJD3115PT1G
Dual P-Channel MOSFET -20V, -4.1A, 100mR, DFN6 Product overview: NTLJD3115PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLJD3115PT1G can be used for catalog matching and distributor lookup.

Dual P-Channel MOSFET -20V, -4.1A, 100mR, DFN6 Product overview: NTLJD3115PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, -20V, -4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, -20V, -4.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLJD3115PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTLJD3115PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLJD3115PT1GOSTR-ND
FET, MOSFET Arrays NTLJD3115PT1GOSTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - NTLJD3115PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLJD3115PT1GOSCT-ND
FET, MOSFET Arrays NTLJD3115PT1GOSCT-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - NTLJD3115PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLJD3115PT1GOSDKR-ND
FET, MOSFET Arrays NTLJD3115PT1GOSDKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 2.3A 710mW Surface Mount 6-WDFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLJD3115PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLJD3115PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLJD3115PT1G
MOSFET 2P-CH 20V 2.3A 6WDFN

MOSFET 2P-CH 20V 2.3A 6WDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET 2X2 20V 4.1A 106MOHM

MOSFET PFET 2X2 20V 4.1A 106MOHM

Buy Now Datasheet
FET, MOSFET Arrays - NTLJD3115PT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTLJD3115PT1G
FET, MOSFET Arrays NTLJD3115PT1G
MOSFET 2P-CH 20V 2.3A 6-WDFN

MOSFET 2P-CH 20V 2.3A 6-WDFN

Supplier's Site Datasheet
Dual P Channel Mosfet, -20V, Wdfn6, Full Reel; Transistor Polarity Onsemi - 83K8684 - Newark, An Avnet Company
Chicago, IL, United States
Dual P Channel Mosfet, -20V, Wdfn6, Full Reel; Transistor Polarity Onsemi
83K8684
Dual P Channel Mosfet, -20V, Wdfn6, Full Reel; Transistor Polarity Onsemi 83K8684
DUAL P CHANNEL MOSFET, -20V, WDFN6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.3A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

DUAL P CHANNEL MOSFET, -20V, WDFN6, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.3A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual P-Ch, -20V, -3.3A, Wdfn; Transistor Polarity Onsemi - 50AC6490 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -20V, -3.3A, Wdfn; Transistor Polarity Onsemi
50AC6490
Mosfet, Dual P-Ch, -20V, -3.3A, Wdfn; Transistor Polarity Onsemi 50AC6490
MOSFET, DUAL P-CH, -20V, -3.3A, WDFN; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV;RoHS Compliant: Yes

MOSFET, DUAL P-CH, -20V, -3.3A, WDFN; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-3.3A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.075ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025787-NTLJD3115PT1G 289-NTLJD3115PT1G NTLJD3115PT1GOSTR-ND NTLJD3115PT1G NTLJD3115PT1G NTLJD3115PT1G 83K8684 50AC6490
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLJD3115PT1G P-Channel Dual -20V -4.1A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Dual P Channel Mosfet, -20V, Wdfn6, Full Reel; Transistor Polarity Onsemi Mosfet, Dual P-Ch, -20V, -3.3A, Wdfn; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual) P-Channel
V(BR)DSS 20 volts 20 volts
PD 710 milliwatts 710 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-WDFN (2x2) 6-WDFN Exposed Pad 6-WDFN Exposed Pad TO-3 TO-3
Unlock Full Specs
to access all available technical data