onsemi P-Channel -20V -3.9A DFN MOSFET Transistor NTLGF3402PT2G

Description
P-Channel MOSFET -20V, -3.9A, 140mR, DFN Product overview: NTLGF3402PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3.9A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.9A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLGF3402PT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET -20V, -3.9A, 140mR, DFN Product overview: NTLGF3402PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3.9A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.9A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLGF3402PT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -3.9A DFN MOSFET Transistor
278-NTLGF3402PT2G
P-Channel -20V -3.9A DFN MOSFET Transistor 278-NTLGF3402PT2G
P-Channel MOSFET -20V, -3.9A, 140mR, DFN Product overview: NTLGF3402PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3.9A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.9A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLGF3402PT2G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -20V, -3.9A, 140mR, DFN Product overview: NTLGF3402PT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -3.9A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -3.9A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTLGF3402PT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGF3402PT2G - 1232523-NTLGF3402PT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGF3402PT2G
1232523-NTLGF3402PT2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGF3402PT2G 1232523-NTLGF3402PT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1232523-NTLGF3402PT2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232523-NTLGF3402PT2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLGF3402PT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLGF3402PT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLGF3402PT2G
MOSFET P-CH 20V 2.3A 6DFN

MOSFET P-CH 20V 2.3A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-NTLGF3402PT2G 1232523-NTLGF3402PT2G NTLGF3402PT2G
Product Name P-Channel -20V -3.9A DFN MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGF3402PT2G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 122000 milliamps
QG 38 nC
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3580-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.2800 ohms
IDSS 15000 milliamps
View Details
N-Channel Power MOSFET - BSZ340N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0340 ohms
View Details