onsemi N-Channel Dual 20V MOSFET Transistor NTLGD3502NT1G

Description
Dual N-Channel Power MOSFET 20V, DFN6 3*3 MM, 0.95 PITCH, 3000-REEL Product overview: NTLGD3502NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel Power MOSFET 20V, DFN6 3*3 MM, 0.95 PITCH, 3000-REEL Product overview: NTLGD3502NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 20V MOSFET Transistor
289-NTLGD3502NT1G
N-Channel Dual 20V MOSFET Transistor 289-NTLGD3502NT1G
Dual N-Channel Power MOSFET 20V, DFN6 3*3 MM, 0.95 PITCH, 3000-REEL Product overview: NTLGD3502NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT1G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 20V, DFN6 3*3 MM, 0.95 PITCH, 3000-REEL Product overview: NTLGD3502NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTLGD3502NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTLGD3502NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTLGD3502NT1GOSTR-ND
FET, MOSFET Arrays NTLGD3502NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.3A, 3.6A 1.74W Surface Mount 6-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) 20V 4.3A, 3.6A 1.74W Surface Mount 6-DFN (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT1G - 1232522-NTLGD3502NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT1G
1232522-NTLGD3502NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT1G 1232522-NTLGD3502NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232522-NTLGD3502NT1 G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-VDFN Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 4.3A, 3.6A Power - Max: 1.74W Part Status: Obsolete(EOL) Family Name: NTLGD3502N Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: 6-DFN (3x3) Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 4nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 480pF @ 10V Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.3A, 4.5V Alternative Parts (Cross-Reference): NTLGD3502NT2G; Introduction Date: July 24, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232522-NTLGD3502NT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-VDFN Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 4.3A, 3.6A
Power - Max: 1.74W
Part Status: Obsolete(EOL)
Family Name: NTLGD3502N
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 6-DFN (3x3)
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 480pF @ 10V
Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 4.3A, 4.5V
Alternative Parts (Cross-Reference): NTLGD3502NT2G;
Introduction Date: July 24, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTLGD3502NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTLGD3502NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTLGD3502NT1G
MOSFET 2N-CH 20V 4.3A/3.6A 6DFN

MOSFET 2N-CH 20V 4.3A/3.6A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 289-NTLGD3502NT1G NTLGD3502NT1GOSTR-ND 1232522-NTLGD3502NT1G NTLGD3502NT1G
Product Name N-Channel Dual 20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTLGD3502NT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 1740 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data