Manufacturer: ON Semiconductor
Win Source Part Number: 1232520-NTJS3151PT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Trench Power MOSFET 12 V, 3.3 A, Single P-Channel, ESD Protected SC-88 Product overview: NTJS3151PT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12 V, 3.3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12 V, 3.3 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTJS3151PT1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232520-NTJS3151PT1 | 285-NTJS3151PT1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJS3151PT1 | P-Channel 12 V 3.3 A MOSFET Transistor |
| Package Type | SOT3 |