onsemi FET, MOSFET Arrays NTJD5121NT2G

Description
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTJD5121NT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD5121NT2GOSTR-ND
FET, MOSFET Arrays NTJD5121NT2GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD5121NT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD5121NT2GOSDKR-ND
FET, MOSFET Arrays NTJD5121NT2GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD5121NT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD5121NT2GOSCT-ND
FET, MOSFET Arrays NTJD5121NT2GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 295mA 250mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual 60V 295mA MOSFET Transistor
289-NTJD5121NT2G
Dual 60V 295mA MOSFET Transistor 289-NTJD5121NT2G
Dual N-Ch JFET, 60V, 295mA, 1.6R, SOT-363 Product overview: NTJD5121NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD5121NT2G can be used for catalog matching and distributor lookup.

Dual N-Ch JFET, 60V, 295mA, 1.6R, SOT-363 Product overview: NTJD5121NT2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60V, 295mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60V, 295mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD5121NT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT2G - 1083893-NTJD5121NT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT2G
1083893-NTJD5121NT2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT2G 1083893-NTJD5121NT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083893-NTJD5121NT2G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 295mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.9nC @ 4.5V Max Input Capacitance: 26pF @ 20V Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083893-NTJD5121NT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 295mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.9nC @ 4.5V
Max Input Capacitance: 26pF @ 20V
Maximum Rds On at Id,Vgs: 1.6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD5121NT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD5121NT2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD5121NT2G
MOSFET 2N-CH 60V 0.295A SC88

MOSFET 2N-CH 60V 0.295A SC88

Supplier's Site
FET, MOSFET Arrays - NTJD5121NT2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD5121NT2G
FET, MOSFET Arrays NTJD5121NT2G
MOSFET 2N-CH 60V 295MA SOT363

MOSFET 2N-CH 60V 295MA SOT363

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 0.295A, Sot-363; Transistor Polarity Onsemi - 81Y7047 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 0.295A, Sot-363; Transistor Polarity Onsemi
81Y7047
Mosfet, Dual N-Ch, 60V, 0.295A, Sot-363; Transistor Polarity Onsemi 81Y7047
MOSFET, DUAL N-CH, 60V, 0.295A, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 0.295A, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SC88D 60V 295mA

MOSFET NFET SC88D 60V 295mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTJD5121NT2GOSTR-ND 289-NTJD5121NT2G 1083893-NTJD5121NT2G NTJD5121NT2G NTJD5121NT2G 81Y7047 NTJD5121NT2G
Product Name FET, MOSFET Arrays Dual 60V 295mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD5121NT2G Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, 0.295A, Sot-363; Transistor Polarity Onsemi MOSFET
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 250 milliwatts 250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers