onsemi P-Channel Dual 630mA 20V MOSFET Transistor NTJD4105CT2

Description
630mA, 20V, 2 CHANNEL,N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419B-02, SC-70, SC-88, 6 PIN Product overview: NTJD4105CT2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 630mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 630mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
630mA, 20V, 2 CHANNEL,N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419B-02, SC-70, SC-88, 6 PIN Product overview: NTJD4105CT2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 630mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 630mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 630mA 20V MOSFET Transistor
289-NTJD4105CT2
P-Channel Dual 630mA 20V MOSFET Transistor 289-NTJD4105CT2
630mA, 20V, 2 CHANNEL,N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419B-02, SC-70, SC-88, 6 PIN Product overview: NTJD4105CT2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 630mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 630mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT2 can be used for catalog matching and distributor lookup.

630mA, 20V, 2 CHANNEL,N AND P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419B-02, SC-70, SC-88, 6 PIN Product overview: NTJD4105CT2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 630mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 630mA, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2 - 1232517-NTJD4105CT2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2
1232517-NTJD4105CT2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2 1232517-NTJD4105CT2
Manufacturer: ON Semiconductor Win Source Part Number: 1232517-NTJD4105CT2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232517-NTJD4105CT2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
FET, MOSFET Arrays - NTJD4105CT2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4105CT2-ND
FET, MOSFET Arrays NTJD4105CT2-ND
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4105CT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4105CT2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4105CT2
MOSFET N/P-CH 20V/8V 0.63A SC88

MOSFET N/P-CH 20V/8V 0.63A SC88

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-NTJD4105CT2 1232517-NTJD4105CT2 NTJD4105CT2-ND NTJD4105CT2
Product Name P-Channel Dual 630mA 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT2 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details