onsemi Dual 20V 630mA MOSFET Transistor NTJD4105CT1G

Description
Dual N/P-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4105CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N/P-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4105CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 20V 630mA MOSFET Transistor
289-NTJD4105CT1G
Dual 20V 630mA MOSFET Transistor 289-NTJD4105CT1G
Dual N/P-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4105CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT1G can be used for catalog matching and distributor lookup.

Dual N/P-Ch JFET, 20V, 630mA, 220mR, SOT-363 Product overview: NTJD4105CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD4105CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTJD4105CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4105CT1GOSDKR-ND
FET, MOSFET Arrays NTJD4105CT1GOSDKR-ND
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4105CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4105CT1GOSCT-ND
FET, MOSFET Arrays NTJD4105CT1GOSCT-ND
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NTJD4105CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD4105CT1GOSTR-ND
FET, MOSFET Arrays NTJD4105CT1GOSTR-ND
Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array N and P-Channel 20V, 8V 630mA, 775mA 270mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1G - 025774-NTJD4105CT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1G
025774-NTJD4105CT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1G 025774-NTJD4105CT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025774-NTJD4105CT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: NTJD4105C Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 270mW Drain-Source Breakdown Voltage: 20V, 8V Continuous Drain Current at 25°C: 630mA, 775mA Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3nC @ 4.5V Max Input Capacitance: 46pF @ 20V Maximum Rds On at Id,Vgs: 375 mOhm @ 630mA, 4.5V Alternative Parts (Cross-Reference): PJT7600_R1_00001; PJT7600_R2_00001; NTJD4105CT2G; Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Multimedia

Manufacturer: ON Semiconductor
Win Source Part Number: 025774-NTJD4105CT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: NTJD4105C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 270mW
Drain-Source Breakdown Voltage: 20V, 8V
Continuous Drain Current at 25°C: 630mA, 775mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3nC @ 4.5V
Max Input Capacitance: 46pF @ 20V
Maximum Rds On at Id,Vgs: 375 mOhm @ 630mA, 4.5V
Alternative Parts (Cross-Reference): PJT7600_R1_00001; PJT7600_R2_00001; NTJD4105CT2G;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Multimedia

Buy Now Datasheet
Dual N/p Channel Mosfet, 20V, Sot-363; Transistor Polarity Onsemi - 10N9722 - Newark, An Avnet Company
Chicago, IL, United States
Dual N/p Channel Mosfet, 20V, Sot-363; Transistor Polarity Onsemi
10N9722
Dual N/p Channel Mosfet, 20V, Sot-363; Transistor Polarity Onsemi 10N9722
DUAL N/P CHANNEL MOSFET, 20V, SOT-363; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

DUAL N/P CHANNEL MOSFET, 20V, SOT-363; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Mosfet, N/p Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi - 83H7835 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N/p Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi
83H7835
Mosfet, N/p Channel, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi 83H7835
MOSFET, N/P CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:Complementa ry N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, N/P CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N & P Ch, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi - 95Y0306 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P Ch, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi
95Y0306
Mosfet, N & P Ch, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi 95Y0306
MOSFET, N & P CH, 20V, 0.63A, SOT-363-6; Transistor Polarity:N and P Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:920mV;RoHS Compliant: Yes

MOSFET, N & P CH, 20V, 0.63A, SOT-363-6; Transistor Polarity:N and P Channel; Continuous Drain Current Id:630mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.29ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:920mV;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD4105CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD4105CT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD4105CT1G
MOSFET N/P-CH 20V/8V 0.63A SC88

MOSFET N/P-CH 20V/8V 0.63A SC88

Supplier's Site
FET, MOSFET Arrays - NTJD4105CT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTJD4105CT1G
FET, MOSFET Arrays NTJD4105CT1G
MOSFET N/P-CH 20V/8V SOT-363

MOSFET N/P-CH 20V/8V SOT-363

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTJD4105CT1G NTJD4105CT1GOSDKR-ND 025774-NTJD4105CT1G 10N9722 95Y0306 NTJD4105CT1G NTJD4105CT1G
Product Name Dual 20V 630mA MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTJD4105CT1G Dual N/p Channel Mosfet, 20V, Sot-363; Transistor Polarity Onsemi Mosfet, N & P Ch, 20V, 0.63A, Sot-363-6; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel P-Channel; N and P-Channel
PD 270 milliwatts 270 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; SC-88/SC70-6/SOT-363 TO-3; SOT3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
V(BR)DSS 20 to 8 volts 20 to 8 volts
Unlock Full Specs
to access all available technical data