onsemi FET, MOSFET Arrays NTJD3158CT1G

Description
MOSFET N/P-CH 20V 0.63A SC88
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 0.63A SC88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTJD3158CT1G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTJD3158CT1G-ND
FET, MOSFET Arrays NTJD3158CT1G-ND
MOSFET N/P-CH 20V 0.63A SC88

MOSFET N/P-CH 20V 0.63A SC88

Buy Now Datasheet
Singapore, Singapore
Dual 20V 630mA 375 mOhm MOSFET Transistor
289-NTJD3158CT1G
Dual 20V 630mA 375 mOhm MOSFET Transistor 289-NTJD3158CT1G
Small Signal MOSFET 20V 630mA 375 mOhm Dual Complementary SC−88/SC70−6/SOT−363 , SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD3158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA, 375 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, 375 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD3158CT1G can be used for catalog matching and distributor lookup.

Small Signal MOSFET 20V 630mA 375 mOhm Dual Complementary SC−88/SC70−6/SOT−363, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NTJD3158CT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 630mA, 375 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 630mA, 375 mOhm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTJD3158CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - NTJD3158CT1G - 1232515-NTJD3158CT1G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTJD3158CT1G
1232515-NTJD3158CT1G
Electrical Parts - NTJD3158CT1G 1232515-NTJD3158CT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232515-NTJD3158CT1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Multimedia

Manufacturer: ON Semiconductor
Win Source Part Number: 1232515-NTJD3158CT1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Multimedia

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTJD3158CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTJD3158CT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTJD3158CT1G
MOSFET N/P-CH 20V 0.63A SC88

MOSFET N/P-CH 20V 0.63A SC88

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number NTJD3158CT1G-ND 289-NTJD3158CT1G 1232515-NTJD3158CT1G NTJD3158CT1G
Product Name FET, MOSFET Arrays Dual 20V 630mA 375 mOhm MOSFET Transistor Electrical Parts - NTJD3158CT1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
Unlock Full Specs
to access all available technical data