onsemi Single FETs, MOSFETs NTHS5445T1

Description
P-Channel 8V 5.2A (Ta) 1.3W (Ta) Surface Mount ChipFET™
Request a Quote Datasheet
Description
P-Channel 8V 5.2A (Ta) 1.3W (Ta) Surface Mount ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHS5445T1OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHS5445T1OS-ND
Single FETs, MOSFETs NTHS5445T1OS-ND
P-Channel 8V 5.2A (Ta) 1.3W (Ta) Surface Mount ChipFET™

P-Channel 8V 5.2A (Ta) 1.3W (Ta) Surface Mount ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS5445T1 - 060651-NTHS5445T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS5445T1
060651-NTHS5445T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS5445T1 060651-NTHS5445T1
Manufacturer: ON Semiconductor Win Source Part Number: 060651-NTHS5445T1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 5.2A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA Max Gate Charge: 26nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.2A, 4.5V Alternative Parts (Cross-Reference): SI5445DC-T1-E3; Si5445DC-E3; Si5475DDC-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060651-NTHS5445T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 5.2A (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA
Max Gate Charge: 26nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.2A, 4.5V
Alternative Parts (Cross-Reference): SI5445DC-T1-E3; Si5445DC-E3; Si5475DDC-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 5200mA 8V 1206A MOSFET Transistor
278-NTHS5445T1
P-Channel 5200mA 8V 1206A MOSFET Transistor 278-NTHS5445T1
5200mA, 8V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 1206A-01, CHIPFET-8 Product overview: NTHS5445T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5200mA, 8V, 1206A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5200mA, 8V, 1206A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS5445T1 can be used for catalog matching and distributor lookup.

5200mA, 8V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 1206A-01, CHIPFET-8 Product overview: NTHS5445T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5200mA, 8V, 1206A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5200mA, 8V, 1206A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS5445T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHS5445T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHS5445T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHS5445T1
MOSFET P-CH 8V 5.2A CHIPFET

MOSFET P-CH 8V 5.2A CHIPFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTHS5445T1OS-ND 060651-NTHS5445T1 278-NTHS5445T1 NTHS5445T1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS5445T1 P-Channel 5200mA 8V 1206A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 8-SMD, Flat Leads SOT3; ChipFET 8-SMD, Flat Lead
V(BR)DSS 8 volts
Unlock Full Specs
to access all available technical data