P-Channel 20V 3.6A (Ta) 1.3W (Ta) Surface Mount ChipFET™
3600mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 1206A-03, CHIPFET-8 Product overview: NTHS5443T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 3600mA, 20V, 1206A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3600mA, 20V, 1206A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHS5443T1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232514-NTHS5443T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 3.6A CHIPFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | NTHS5443T1OS-ND | 278-NTHS5443T1 | 1232514-NTHS5443T1 | NTHS5443T1 |
| Product Name | Single FETs, MOSFETs | P-Channel 3600mA 20V 1206A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS5443T1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |