onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4111PT1 NTHS4111PT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232510-NTHS4111PT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232510-NTHS4111PT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4111PT1 - 1232510-NTHS4111PT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4111PT1
1232510-NTHS4111PT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4111PT1 1232510-NTHS4111PT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232510-NTHS4111PT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232510-NTHS4111PT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHS4111PT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHS4111PT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHS4111PT1
P-CHANNEL MOSFET

P-CHANNEL MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET RF Transistors
Product Number 1232510-NTHS4111PT1 NTHS4111PT1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4111PT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ340N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0340 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV09N65E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 650 volts
rDS(on) 0.9700 ohms
IDSS 9000 milliamps
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253323-DRV8881ERHRR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details