onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4101PT1 NTHS4101PT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232509-NTHS4101PT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232509-NTHS4101PT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4101PT1 - 1232509-NTHS4101PT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4101PT1
1232509-NTHS4101PT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4101PT1 1232509-NTHS4101PT1
Manufacturer: ON Semiconductor Win Source Part Number: 1232509-NTHS4101PT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232509-NTHS4101PT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
P-Channel -20 V 6.7 A MOSFET Transistor
285-NTHS4101PT1
P-Channel -20 V 6.7 A MOSFET Transistor 285-NTHS4101PT1
Power MOSFET -20 V, 6.7 A, P-Channel ChipFET-TM Product overview: NTHS4101PT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20 V, 6.7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20 V, 6.7 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTHS4101PT1 can be used for catalog matching and distributor lookup.

Power MOSFET -20 V, 6.7 A, P-Channel ChipFET-TM Product overview: NTHS4101PT1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20 V, 6.7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20 V, 6.7 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTHS4101PT1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1232509-NTHS4101PT1 285-NTHS4101PT1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHS4101PT1 P-Channel -20 V 6.7 A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3804-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 75 volts
rDS(on) 0.0085 ohms
IDSS 70000 milliamps
View Details
CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
Single FETs, MOSFETs - BSB280N15NZ3GXUMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 3-WDSON
View Details
4 suppliers