SIC MOS TO247-3L 650V Product overview: NTHL060N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL060N065SC1 can be used for catalog matching and distributor lookup.
SIC MOS TO247-3L 650V
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V, 18V
MOSFET, SIC, N-CH, 650V, 47A, MODULE ROHS COMPLIANT: YES
SIC MOSFET, N-CH, 18V, 47A, TO-247; MOSFET Module Configuration:Single
SIC MOS TO247-3L 650V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTHL060N065SC1 | 5556-NTHL060N065SC1-ND | 32AK9486 | 32AK4628 | NTHL060N065SC1 | |
| Product Name | 650V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Mosfet, Sic, N-Ch, 650V, 47A, Module Rohs Compliant Onsemi | Sic Mosfet, N-Ch, 18V, 47A, To-247; Mosfet Module Configuration Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 650 volts | |||||
| Transconductance | 0.0120 kS | |||||
| PD | 176 milliwatts | 176000 milliwatts |