onsemi Single FETs, MOSFETs NTHL040N65S3F

Description
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHL040N65S3FOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHL040N65S3FOS-ND
Single FETs, MOSFETs NTHL040N65S3FOS-ND
N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3

N-Channel 650V 65A (Tc) 446W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 65 A MOSFET Transistor
278-NTHL040N65S3F
N-Channel 650 V 65 A MOSFET Transistor 278-NTHL040N65S3F
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 65 A, 40 mΩ, TO-247, 450-TUBE Product overview: NTHL040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 65 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 65 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL040N65S3F can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 65 A, 40 mΩ, TO-247, 450-TUBE Product overview: NTHL040N65S3F from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 65 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 65 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL040N65S3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1349695-NTHL040N65S3F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1349695-NTHL040N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1349695-NTHL040N65S3F
Win Source Part Number: 1349695-NTHL040N65S3 F Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: SuperFET® III Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 446W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTHL040 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Rds On (Max) @ Id, Vgs: 40mOhm @ 32.5A, 10V Vgs(th) (Max) @ Id: 5V @ 6.5mA Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 400 V

Win Source Part Number: 1349695-NTHL040N65S3F
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: SuperFET® III
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 446W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTHL040
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 32.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 6.5mA
Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5940 pF @ 400 V

Buy Now Datasheet
Single FETs, MOSFETs - NTHL040N65S3F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL040N65S3F
Single FETs, MOSFETs NTHL040N65S3F
MOSFET N-CH 650V 65A TO247-3

MOSFET N-CH 650V 65A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL040N65S3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL040N65S3F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL040N65S3F
MOSFET N-CH 650V 65A TO247-3

MOSFET N-CH 650V 65A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO247

MOSFET SUPERFET3 650V TO247

Buy Now Datasheet
Mosfet, N-Ch, 650V, 65A, To-247; Transistor Polarity Onsemi - 62AC7353 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 65A, To-247; Transistor Polarity Onsemi
62AC7353
Mosfet, N-Ch, 650V, 65A, To-247; Transistor Polarity Onsemi 62AC7353
MOSFET, N-CH, 650V, 65A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:65A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 650V, 65A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:65A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTHL040N65S3FOS-ND 278-NTHL040N65S3F 1349695-NTHL040N65S3F NTHL040N65S3F NTHL040N65S3F NTHL040N65S3F 62AC7353
Product Name Single FETs, MOSFETs N-Channel 650 V 65 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 65A, To-247; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
PD 446000 milliwatts 446000 milliwatts
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details