onsemi N-Channel 650 V 70 A MOSFET Transistor NTHL033N65S3HF

Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 70 A, 33 mΩ, TO-247, 450-TUBE Product overview: NTHL033N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL033N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 70 A, 33 mΩ, TO-247, 450-TUBE Product overview: NTHL033N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL033N65S3HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 70 A MOSFET Transistor
278-NTHL033N65S3HF
N-Channel 650 V 70 A MOSFET Transistor 278-NTHL033N65S3HF
Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 70 A, 33 mΩ, TO-247, 450-TUBE Product overview: NTHL033N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL033N65S3HF can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, FRFET®, 650 V, 70 A, 33 mΩ, TO-247, 450-TUBE Product overview: NTHL033N65S3HF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 70 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 70 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHL033N65S3HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1062947-NTHL033N65S3HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1062947-NTHL033N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1062947-NTHL033N65S3HF
Win Source Part Number: 1062947-NTHL033N65S3 HF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FRFET®, SuperFET® III Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 70A (Tc) Rds On (Max) @ Id, Vgs: 33mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 500W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 188 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6720 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NTHL033 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1062947-NTHL033N65S3HF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FRFET®, SuperFET® III
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 33mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Power Dissipation (Max): 500W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 188 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6720 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NTHL033
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - NTHL033N65S3HF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHL033N65S3HF-ND
Single FETs, MOSFETs NTHL033N65S3HF-ND
N-Channel 650V 70A (Tc) 500W (Tc) Through Hole TO-247-3

N-Channel 650V 70A (Tc) 500W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 1890253 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890253
MOSFETs 1890253
SUPERFET3 650V FRFET33MO

SUPERFET3 650V FRFET33MO

Supplier's Site
MOSFETs - 1890397P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890397P
MOSFETs 1890397P
SUPERFET3 650V FRFET33MO

SUPERFET3 650V FRFET33MO

Supplier's Site
MOSFETs - 1890397 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1890397
MOSFETs 1890397
SUPERFET3 650V FRFET33MO

SUPERFET3 650V FRFET33MO

Supplier's Site
Single FETs, MOSFETs - NTHL033N65S3HF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTHL033N65S3HF
Single FETs, MOSFETs NTHL033N65S3HF
MOSFET N-CH 650V 70A TO247-3

MOSFET N-CH 650V 70A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHL033N65S3HF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHL033N65S3HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHL033N65S3HF
MOSFET N-CH 650V 70A TO247-3

MOSFET N-CH 650V 70A TO247-3

Supplier's Site
Mosfet, N-Ch, 650V, 70A, 150Deg C, 500W; Transistor Polarity Onsemi - 07AH6870 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 70A, 150Deg C, 500W; Transistor Polarity Onsemi
07AH6870
Mosfet, N-Ch, 650V, 70A, 150Deg C, 500W; Transistor Polarity Onsemi 07AH6870
MOSFET, N-CH, 650V, 70A, 150DEG C, 500W; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 70A, 150DEG C, 500W; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pwr MOSFET N-Chn SUPERFET III

MOSFET Pwr MOSFET N-Chn SUPERFET III

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTHL033N65S3HF 1062947-NTHL033N65S3HF NTHL033N65S3HF-ND 1890253 1890397P NTHL033N65S3HF NTHL033N65S3HF 07AH6870 NTHL033N65S3HF
Product Name N-Channel 650 V 70 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 70A, 150Deg C, 500W; Transistor Polarity Onsemi MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 500000 milliwatts 500000 milliwatts
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 Through Hole TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Specs
Package Type Surface Mount
Packing Method Tube; Tube
View Details