onsemi Single FETs, MOSFETs NTHD4N02FT1

Description
N-Channel 20V 2.9A (Tj) 910mW (Tj) Surface Mount ChipFET™
Request a Quote Datasheet
Description
N-Channel 20V 2.9A (Tj) 910mW (Tj) Surface Mount ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTHD4N02FT1OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTHD4N02FT1OS-ND
Single FETs, MOSFETs NTHD4N02FT1OS-ND
N-Channel 20V 2.9A (Tj) 910mW (Tj) Surface Mount ChipFET™

N-Channel 20V 2.9A (Tj) 910mW (Tj) Surface Mount ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4N02FT1 - 109188-NTHD4N02FT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4N02FT1
109188-NTHD4N02FT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4N02FT1 109188-NTHD4N02FT1
Manufacturer: ON Semiconductor Win Source Part Number: 109188-NTHD4N02FT1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 910mW (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A (Tj) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 4nC @ 4.5V Max Input Capacitance: 300pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 80 mOhm @ 2.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109188-NTHD4N02FT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 910mW (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A (Tj)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 4nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 20V 3.9A MOSFET Transistor
278-NTHD4N02FT1
N-Channel Dual 20V 3.9A MOSFET Transistor 278-NTHD4N02FT1
Power MOSFET 20V 3.9A 80 mOhm Dual N-Channel ChipFET FETKY, ChipFET, 3000-REEL Product overview: NTHD4N02FT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 3.9A, 80 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD4N02FT1 can be used for catalog matching and distributor lookup.

Power MOSFET 20V 3.9A 80 mOhm Dual N-Channel ChipFET FETKY, ChipFET, 3000-REEL Product overview: NTHD4N02FT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 3.9A, 80 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTHD4N02FT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD4N02FT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD4N02FT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD4N02FT1
MOSFET N-CH 20V 2.9A CHIPFET

MOSFET N-CH 20V 2.9A CHIPFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTHD4N02FT1OS-ND 109188-NTHD4N02FT1 278-NTHD4N02FT1 NTHD4N02FT1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4N02FT1 N-Channel Dual 20V 3.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-SMD, Flat Leads SOT3; ChipFET 8-SMD, Flat Lead
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
24V 240A MOSFET Transistor - 278-AUIRF1324WL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
View Details
8 suppliers