Manufacturer: ON Semiconductor
Win Source Part Number: 1232502-NTHD4502NT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 30V 2.2A 640mW Surface Mount ChipFET™
2200mA, 30V, 2 CHANNEL, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 1206A-03, CHIPFET-8 Product overview: NTHD4502NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 2200mA, 30V, 1206A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2200mA, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD4502NT1 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 2.2A CHIPFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1232502-NTHD4502NT1 | NTHD4502NT1-ND | 289-NTHD4502NT1 | NTHD4502NT1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4502NT1 | FET, MOSFET Arrays | N-Channel Dual 2200mA 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | 8-SMD, Flat Leads |