Mosfet Array 2 P-Channel (Dual) 20V 2.1A 1.1W Surface Mount ChipFET™
Power MOSFET 20V 3A 155 mOhm Dual P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD4401PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20V, 3A, 155 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD4401PT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 096286-NTHD4401PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.1A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 300pF @ 10V
Maximum Rds On at Id,Vgs: 155 mOhm @ 2.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 20V 2.1A CHIPFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTHD4401PT1GOSTR-ND | 289-NTHD4401PT1G | 096286-NTHD4401PT1G | NTHD4401PT1G |
| Product Name | FET, MOSFET Arrays | P-Channel Dual 20V 3A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD4401PT1G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-SMD, Flat Leads | SOT3; ChipFET | ||
| Polarity | P-Channel | P-Channel | ||
| PD | 1100 milliwatts | 1100 milliwatts |