onsemi P-Channel Dual 8V 4.6A MOSFET Transistor NTHD2102PT1

Description
Power MOSFET 8V 4.6A 62 mOhm Dual P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD2102PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 4.6A, 62 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD2102PT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 8V 4.6A 62 mOhm Dual P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD2102PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 4.6A, 62 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD2102PT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 8V 4.6A MOSFET Transistor
289-NTHD2102PT1
P-Channel Dual 8V 4.6A MOSFET Transistor 289-NTHD2102PT1
Power MOSFET 8V 4.6A 62 mOhm Dual P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD2102PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 4.6A, 62 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD2102PT1 can be used for catalog matching and distributor lookup.

Power MOSFET 8V 4.6A 62 mOhm Dual P-Channel ChipFET, ChipFET, 3000-REEL Product overview: NTHD2102PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 8V, 4.6A, 62 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHD2102PT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTHD2102PT1OS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTHD2102PT1OS-ND
FET, MOSFET Arrays NTHD2102PT1OS-ND
Mosfet Array 2 P-Channel (Dual) 8V 3.4A 1.1W Surface Mount ChipFET™

Mosfet Array 2 P-Channel (Dual) 8V 3.4A 1.1W Surface Mount ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD2102PT1 - 104729-NTHD2102PT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD2102PT1
104729-NTHD2102PT1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD2102PT1 104729-NTHD2102PT1
Manufacturer: ON Semiconductor Win Source Part Number: 104729-NTHD2102PT1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 3.4A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 16nC @ 2.5V Max Input Capacitance: 715pF @ 6.4V Maximum Rds On at Id,Vgs: 58 mOhm @ 3.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104729-NTHD2102PT1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 16nC @ 2.5V
Max Input Capacitance: 715pF @ 6.4V
Maximum Rds On at Id,Vgs: 58 mOhm @ 3.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHD2102PT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHD2102PT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHD2102PT1
MOSFET 2P-CH 8V 3.4A CHIPFET

MOSFET 2P-CH 8V 3.4A CHIPFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NTHD2102PT1 NTHD2102PT1OS-ND 104729-NTHD2102PT1 NTHD2102PT1
Product Name P-Channel Dual 8V 4.6A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHD2102PT1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS8407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers