onsemi P-Channel Dual 3.1A 20V MOSFET Transistor NTHC5513T1

Description
3.1A, 20V, 0.08ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 1206A-03, CHIPFET-8 Product overview: NTHC5513T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 3.1A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3.1A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHC5513T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.1A, 20V, 0.08ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 1206A-03, CHIPFET-8 Product overview: NTHC5513T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 3.1A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3.1A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHC5513T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 3.1A 20V MOSFET Transistor
289-NTHC5513T1
P-Channel Dual 3.1A 20V MOSFET Transistor 289-NTHC5513T1
3.1A, 20V, 0.08ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 1206A-03, CHIPFET-8 Product overview: NTHC5513T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 3.1A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3.1A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHC5513T1 can be used for catalog matching and distributor lookup.

3.1A, 20V, 0.08ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 1206A-03, CHIPFET-8 Product overview: NTHC5513T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 3.1A, 20V, 0.08ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3.1A, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTHC5513T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - NTHC5513T1OS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTHC5513T1OS-ND
FET, MOSFET Arrays NTHC5513T1OS-ND
Mosfet Array N and P-Channel 20V 2.9A, 2.2A 1.1W Surface Mount ChipFET™

Mosfet Array N and P-Channel 20V 2.9A, 2.2A 1.1W Surface Mount ChipFET™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHC5513T1 - 1232498-NTHC5513T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHC5513T1
1232498-NTHC5513T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHC5513T1 1232498-NTHC5513T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232498-NTHC5513T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232498-NTHC5513T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTHC5513T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTHC5513T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTHC5513T1
MOSFET N/P-CH 20V 2.9A CHIPFET

MOSFET N/P-CH 20V 2.9A CHIPFET

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 289-NTHC5513T1 NTHC5513T1OS-ND 1232498-NTHC5513T1 NTHC5513T1
Product Name P-Channel Dual 3.1A 20V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTHC5513T1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data