The NTH4LN061N60S5H is an N-channel SUPERFET MOSFET designed for high-efficiency switching in telecom, server, EV charger, UPS, solar, and industrial power supplies. It is packaged in a TO-247-4L case with a maximum drain-to-source voltage of 600 V, continuous drain current of 41 A at 25°C case temperature, and a maximum on-resistance of 61 mΩ at 10 V gate drive. The device has a thermal resistance from junction to case of 0.5 °C/W and is rated for operation from -55°C to +150°C junction temperature. It is 100% avalanche tested, RoHS compliant, and meets Pb-free, halogen-free, and BFR-free requirements.
POWER MOSFET, N-CHANNEL, SUPERFE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NTH4LN061N60S5H-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |