SILICON CARBIDE (SIC) MOSFET EL
SIC MOS TO247-4L 70MOHM 1200V M3
SILICON CARBIDE (SIC) MOSFET EL
SILICON CARBIDE (SIC) MOSFET EL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5556-NTH4L070N120M3S-ND | 57AK6420 | NTH4L070N120M3S | NTH4L070N120M3S |
| Product Name | Single FETs, MOSFETs | Sic Mos To247-4L 70Mohm 1200V M3 Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiC (Silicon Carbide Junction Transistor) | ||
| Package Type | TO-247; TO-247-4 | TO-3 | TO-247; TO-247-4 | TO-247; TO-247-4 |
| Packing Method | Tube; Tube |