onsemi Single FETs, MOSFETs NTH4L045N065SC1

Description
N-Channel 650V 55A (Tc) 187W (Tc) Through Hole TO-247-4L
Request a Quote
Description
N-Channel 650V 55A (Tc) 187W (Tc) Through Hole TO-247-4L
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sic MOSFET, N-Ch, 18V, 55A, TO-247 from Onsemi features a maximum drain-to-source voltage of 650V and a continuous drain current rating of 55A at 25°C. It has a low on-resistance of 33 mΩ at a gate-source voltage of 18V, making it suitable for high-efficiency applications. The device is designed for high-speed switching with a total gate charge of 105 nC and low output capacitance of 162 pF. It is rated for a power dissipation of 187W and can operate in a temperature range from -55°C to +175°C. This MOSFET is 100% avalanche tested and is compliant with RoHS standards. Typical applications include switching mode power supplies, solar inverters, and uninterruptible power supplies.

Datasheet Summary
Powered by GS/AI

The Sic MOSFET, N-Ch, 18V, 55A, TO-247 from Onsemi features a maximum drain-to-source voltage of 650V and a continuous drain current rating of 55A at 25°C. It has a low on-resistance of 33 mΩ at a gate-source voltage of 18V, making it suitable for high-efficiency applications. The device is designed for high-speed switching with a total gate charge of 105 nC and low output capacitance of 162 pF. It is rated for a power dissipation of 187W and can operate in a temperature range from -55°C to +175°C. This MOSFET is 100% avalanche tested and is compliant with RoHS standards. Typical applications include switching mode power supplies, solar inverters, and uninterruptible power supplies.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5556-NTH4L045N065SC1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5556-NTH4L045N065SC1-ND
Single FETs, MOSFETs 5556-NTH4L045N065SC1-ND
N-Channel 650V 55A (Tc) 187W (Tc) Through Hole TO-247-4L

N-Channel 650V 55A (Tc) 187W (Tc) Through Hole TO-247-4L

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-NTH4L045N065SC1
N-Channel MOSFET Transistor 278-NTH4L045N065SC1
SILICON CARBIDE MOSFET, NCHANNEL Product overview: NTH4L045N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L045N065SC1 can be used for catalog matching and distributor lookup.

SILICON CARBIDE MOSFET, NCHANNEL Product overview: NTH4L045N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L045N065SC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Drive Voltage (Max Rds On, Min Rds On): 15V, 18V Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 18 V Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V, 18V
Gate Charge (Qg) (Max) @ Vgs: 105 nC @ 18 V
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
MOSFETs - 2296460P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2296460P
MOSFETs 2296460P
ON Semiconductor NTH4L045N065SC1

ON Semiconductor NTH4L045N065SC1

Supplier's Site
MOSFETs - 2296459 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2296459
MOSFETs 2296459
ON Semiconductor NTH4L045N065SC1

ON Semiconductor NTH4L045N065SC1

Supplier's Site
MOSFETs - 2296460 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2296460
MOSFETs 2296460
ON Semiconductor NTH4L045N065SC1

ON Semiconductor NTH4L045N065SC1

Supplier's Site
Mosfet, N-Ch, 650V, 55A, To-247 Rohs Compliant Onsemi - 50AJ5889 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 55A, To-247 Rohs Compliant Onsemi
50AJ5889
Mosfet, N-Ch, 650V, 55A, To-247 Rohs Compliant Onsemi 50AJ5889
MOSFET, N-CH, 650V, 55A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 55A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sic Mosfet, N-Ch, 18V, 55A, To-247; Mosfet Module Configuration Onsemi - 81AJ0236 - Newark, An Avnet Company
Chicago, IL, United States
Sic Mosfet, N-Ch, 18V, 55A, To-247; Mosfet Module Configuration Onsemi
81AJ0236
Sic Mosfet, N-Ch, 18V, 55A, To-247; Mosfet Module Configuration Onsemi 81AJ0236
SIC MOSFET, N-CH, 18V, 55A, TO-247; MOSFET Module Configuration:Single ; Channel Type:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:650V; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:187W RoHS Compliant: Yes

SIC MOSFET, N-CH, 18V, 55A, TO-247; MOSFET Module Configuration:Single; Channel Type:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:650V; No. of Pins:4Pins; Rds(on) Test Voltage:18V; Power Dissipation:187W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTH4L045N065SC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTH4L045N065SC1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTH4L045N065SC1
SILICON CARBIDE MOSFET, NCHANNEL

SILICON CARBIDE MOSFET, NCHANNEL

Supplier's Site
Single FETs, MOSFETs - NTH4L045N065SC1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTH4L045N065SC1
Single FETs, MOSFETs NTH4L045N065SC1
SILICON CARBIDE MOSFET, NCHANNEL

SILICON CARBIDE MOSFET, NCHANNEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5556-NTH4L045N065SC1-ND 278-NTH4L045N065SC1 2296460P 50AJ5889 81AJ0236 NTH4L045N065SC1 NTH4L045N065SC1
Product Name Single FETs, MOSFETs N-Channel MOSFET Transistor Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs MOSFETs Mosfet, N-Ch, 650V, 55A, To-247 Rohs Compliant Onsemi Sic Mosfet, N-Ch, 18V, 55A, To-247; Mosfet Module Configuration Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Silicon Carbide SiCFET (Silicon Carbide)
Package Type TO-247; TO-247-4 Tube SOT3 TO-247; TO-247 TO-3; TO-247 TO-3; TO-247 TO-247; TO-247-4 TO-247; TO-247-4
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data