SILICON CARBIDE (SIC) MOSFET - 1
SILICON CARBIDE (SIC) MOSFET - 1 Product overview: NTH4L025N065SC1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTH4L025N065SC1 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 99A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 15V, 18V
Rds On (Max) @ Id, Vgs: 28.5mOhm @ 45A, 18V
SILICON CARBIDE (SIC) MOSFET - 1
SILICON CARBIDE (SIC) MOSFET - 1
SIC MOSFET, N-CH, 18V, 99A, TO-247; MOSFET Module Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5556-NTH4L025N065SC1-ND | 278-NTH4L025N065SC1 | 2547670 | NTH4L025N065SC1 | NTH4L025N065SC1 | 47AK6050 | |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | MOSFETs | Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Sic Mosfet, N-Ch, 18V, 99A, To-247; Mosfet Module Configuration Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |||||
| Package Type | TO-247; TO-247-4 | Tube | TO-247; TO-247 | SOT3 | TO-247; TO-247-4 | TO-247; TO-247-4 | TO-3; TO-247 |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 650 volts | 650 volts |