The NTH4L018N075SC1 is a silicon carbide (SiC) MOSFET in a TO-247-4L package designed for high-efficiency switching applications such as solar inverters, electric vehicle charging stations, and uninterruptible power supplies. It has a drain-source breakdown voltage of 750 V, a continuous drain current of 140 A at 25°C, and a typical on-resistance of 13.5 mΩ at 18 V gate voltage. The device features a total gate charge of 262 nC, output capacitance of 365 pF, and is rated for a maximum junction temperature of 175°C. It is 100% avalanche tested with an avalanche energy rating of 162 mJ and is RoHS compliant with exemption 7a. The thermal resistance from junction to case is 0.3 °C/W.
SIC MOS TO247-4L 750V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NTH4L018N075SC1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |