onsemi Single FETs, MOSFETs NTGS5120PT1G

Description
P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTGS5120PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS5120PT1GOSTR-ND
Single FETs, MOSFETs NTGS5120PT1GOSTR-ND
P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP

P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS5120PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS5120PT1GOSCT-ND
Single FETs, MOSFETs NTGS5120PT1GOSCT-ND
P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP

P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS5120PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS5120PT1GOSDKR-ND
Single FETs, MOSFETs NTGS5120PT1GOSDKR-ND
P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP

P-Channel 60V 1.8A (Ta) 600mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
P-Channel -60V 2.5A MOSFET Transistor
278-NTGS5120PT1G
P-Channel -60V 2.5A MOSFET Transistor 278-NTGS5120PT1G
P-Channel JFET, -60V, 2.5A, 111mR, TSOP Product overview: NTGS5120PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS5120PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -60V, 2.5A, 111mR, TSOP Product overview: NTGS5120PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS5120PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7800579P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800579P
MOSFETs 7800579P
MOSFET P-Channel 60V 2.9A TSOP6

MOSFET P-Channel 60V 2.9A TSOP6

Supplier's Site
MOSFETs - 7800579 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7800579
MOSFETs 7800579
MOSFET P-Channel 60V 2.9A TSOP6

MOSFET P-Channel 60V 2.9A TSOP6

Supplier's Site
MOSFETs - 1216303 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1216303
MOSFETs 1216303
MOSFET P-Channel 60V 2.9A TSOP6

MOSFET P-Channel 60V 2.9A TSOP6

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS5120PT1G - 025763-NTGS5120PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS5120PT1G
025763-NTGS5120PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS5120PT1G 025763-NTGS5120PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025763-NTGS5120PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Family Name: NTGS5120P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 18.1nC @ 10V Max Input Capacitance: 942pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 111 mOhm @ 2.9A, 10V Alternative Parts (Cross-Reference): UPA1918TE-T1-AT; UPA1918TE-T2-A; UPA1918TE-T2; uPA1918TE-A; Introduction Date: June 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025763-NTGS5120PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Family Name: NTGS5120P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18.1nC @ 10V
Max Input Capacitance: 942pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 111 mOhm @ 2.9A, 10V
Alternative Parts (Cross-Reference): UPA1918TE-T1-AT; UPA1918TE-T2-A; UPA1918TE-T2; uPA1918TE-A;
Introduction Date: June 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTGS5120PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTGS5120PT1G
Single FETs, MOSFETs NTGS5120PT1G
MOSFET P-CH 60V 1.8A 6TSOP

MOSFET P-CH 60V 1.8A 6TSOP

Supplier's Site Datasheet
Mosfet, P Channel, -60V, -2.5A, Tsop-6; Transistor Polarity Onsemi - 81Y7042 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, -2.5A, Tsop-6; Transistor Polarity Onsemi
81Y7042
Mosfet, P Channel, -60V, -2.5A, Tsop-6; Transistor Polarity Onsemi 81Y7042
MOSFET, P CHANNEL, -60V, -2.5A, TSOP-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.072ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, -2.5A, TSOP-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.072ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 2.9A, Tsop, Full Reel; Channel Type Onsemi - 01P5121 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 2.9A, Tsop, Full Reel; Channel Type Onsemi
01P5121
P Channel Mosfet, -60V, 2.9A, Tsop, Full Reel; Channel Type Onsemi 01P5121
P CHANNEL MOSFET, -60V, 2.9A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 2.9A, TSOP, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS5120PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS5120PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS5120PT1G
MOSFET P-CH 60V 1.8A 6TSOP

MOSFET P-CH 60V 1.8A 6TSOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PFET TSOP6 60V 2.5A 110mOhm

MOSFET PFET TSOP6 60V 2.5A 110mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTGS5120PT1GOSTR-ND 278-NTGS5120PT1G 7800579P 7800579 025763-NTGS5120PT1G NTGS5120PT1G 81Y7042 01P5121 NTGS5120PT1G NTGS5120PT1G
Product Name Single FETs, MOSFETs P-Channel -60V 2.5A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS5120PT1G Single FETs, MOSFETs Mosfet, P Channel, -60V, -2.5A, Tsop-6; Transistor Polarity Onsemi P Channel Mosfet, -60V, 2.9A, Tsop, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 TSOP Tsop SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 TO-3 4.5V, 10V
PD 600 milliwatts 600 milliwatts 600 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
 - AUIRF1324S-7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tube; Tube
View Details
7 suppliers