Manufacturer: ON Semiconductor
Win Source Part Number: 025759-NTGS3446T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 750pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
N-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
N-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
N-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
N-Ch Power MOSFET, 20V, 5.1A, 45mΩ, TSOP-6 Product overview: NTGS3446T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3446T1G can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 2.5A 6TSOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
N CHANNEL MOSFET, 20V, 5.1A, TSOP; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.1A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:850mV RoHS Compliant: Yes
MOSFET N-CH 20V 2.5A 6TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 025759-NTGS3446T1G | NTGS3446T1GOSCT-ND | 278-NTGS3446T1G | NTGS3446T1G | NTGS3446T1G | 04M7521 | NTGS3446T1G | NTGS3446T1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3446T1G | Single FETs, MOSFETs | 20V 5.1A MOSFET Transistor | Single FETs, MOSFETs | Power MOSFET 5.1 Amps, 20 Volts N-Channel TSOP-6 | N Channel Mosfet, 20V, 5.1A, Tsop; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |