onsemi N-Channel 2500mA 20V MOSFET Transistor NTGS3446T1

Description
2500mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 318G-02, TSOP-6 Product overview: NTGS3446T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2500mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2500mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3446T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2500mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 318G-02, TSOP-6 Product overview: NTGS3446T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2500mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2500mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3446T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 2500mA 20V MOSFET Transistor
278-NTGS3446T1
N-Channel 2500mA 20V MOSFET Transistor 278-NTGS3446T1
2500mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 318G-02, TSOP-6 Product overview: NTGS3446T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2500mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2500mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3446T1 can be used for catalog matching and distributor lookup.

2500mA, 20V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 318G-02, TSOP-6 Product overview: NTGS3446T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2500mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2500mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3446T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTGS3446T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3446T1OSTR-ND
Single FETs, MOSFETs NTGS3446T1OSTR-ND
N-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP

N-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3446T1 - 1232491-NTGS3446T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3446T1
1232491-NTGS3446T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3446T1 1232491-NTGS3446T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232491-NTGS3446T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232491-NTGS3446T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS3446T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS3446T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS3446T1
MOSFET N-CH 20V 2.5A 6TSOP

MOSFET N-CH 20V 2.5A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-NTGS3446T1 NTGS3446T1OSTR-ND 1232491-NTGS3446T1 NTGS3446T1
Product Name N-Channel 2500mA 20V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3446T1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data