onsemi P-Channel -20V 1.65A MOSFET Transistor NTGS3441T1G

Description
P-Channel Power MOSFET, -20V, 1.65A, 90mR, TSOP Product overview: NTGS3441T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET, -20V, 1.65A, 90mR, TSOP Product overview: NTGS3441T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V 1.65A MOSFET Transistor
278-NTGS3441T1G
P-Channel -20V 1.65A MOSFET Transistor 278-NTGS3441T1G
P-Channel Power MOSFET, -20V, 1.65A, 90mR, TSOP Product overview: NTGS3441T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1G can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -20V, 1.65A, 90mR, TSOP Product overview: NTGS3441T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, 1.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 1.65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTGS3441T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3441T1GOSDKR-ND
Single FETs, MOSFETs NTGS3441T1GOSDKR-ND
P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS3441T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3441T1GOSTR-ND
Single FETs, MOSFETs NTGS3441T1GOSTR-ND
P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS3441T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3441T1GOSCT-ND
Single FETs, MOSFETs NTGS3441T1GOSCT-ND
P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1G - 097864-NTGS3441T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1G
097864-NTGS3441T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1G 097864-NTGS3441T1G
Manufacturer: ON Semiconductor Win Source Part Number: 097864-NTGS3441T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Family Name: NTGS3441 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.65A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 480pF @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 90 mOhm @ 3.3A, 4.5V Alternative Parts (Cross-Reference): TSM3441CX6; TSM3441CX6RF; TPC6105(T5RHIT,F) ; TPC6105(T5LMH,F); Introduction Date: August 08, 2000 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 097864-NTGS3441T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: NTGS3441
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.65A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 480pF @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.3A, 4.5V
Alternative Parts (Cross-Reference): TSM3441CX6; TSM3441CX6RF; TPC6105(T5RHIT,F) ; TPC6105(T5LMH,F);
Introduction Date: August 08, 2000
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
P Channel Mosfet, -20V, 2.35A, Tsop; Channel Type Onsemi - 83H7822 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 2.35A, Tsop; Channel Type Onsemi
83H7822
P Channel Mosfet, -20V, 2.35A, Tsop; Channel Type Onsemi 83H7822
P CHANNEL MOSFET, -20V, 2.35A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.05V RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 2.35A, TSOP; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.05V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 1A P-Channel

MOSFET 20V 1A P-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS3441T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS3441T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS3441T1G
MOSFET P-CH 20V 1.65A 6TSOP

MOSFET P-CH 20V 1.65A 6TSOP

Supplier's Site
Single FETs, MOSFETs - NTGS3441T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTGS3441T1G
Single FETs, MOSFETs NTGS3441T1G
MOSFET P-CH 20V 1.65A 6TSOP

MOSFET P-CH 20V 1.65A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTGS3441T1G NTGS3441T1GOSDKR-ND 097864-NTGS3441T1G 83H7822 NTGS3441T1G NTGS3441T1G NTGS3441T1G
Product Name P-Channel -20V 1.65A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1G P Channel Mosfet, -20V, 2.35A, Tsop; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 1000 milliwatts 500 milliwatts 500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Transistor - 196925428 - Radwell International
Infineon Technologies AG
View Details