onsemi P-Channel -20V -2.35A MOSFET Transistor NTGS3441T1

Description
Single P-Channel Power MOSFET -20V, -2.35A, 90mΩ, TSOP-6, 3000-REEL Product overview: NTGS3441T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -2.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -2.35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET -20V, -2.35A, 90mΩ, TSOP-6, 3000-REEL Product overview: NTGS3441T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -2.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -2.35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -20V -2.35A MOSFET Transistor
278-NTGS3441T1
P-Channel -20V -2.35A MOSFET Transistor 278-NTGS3441T1
Single P-Channel Power MOSFET -20V, -2.35A, 90mΩ, TSOP-6, 3000-REEL Product overview: NTGS3441T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -2.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -2.35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1 can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET -20V, -2.35A, 90mΩ, TSOP-6, 3000-REEL Product overview: NTGS3441T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -2.35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -2.35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3441T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1 - 1232490-NTGS3441T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1
1232490-NTGS3441T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1 1232490-NTGS3441T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232490-NTGS3441T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1232490-NTGS3441T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - NTGS3441T1OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3441T1OS-ND
Single FETs, MOSFETs NTGS3441T1OS-ND
P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 1.65A (Ta) 500mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS3441T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS3441T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS3441T1
MOSFET P-CH 20V 1.65A 6TSOP

MOSFET P-CH 20V 1.65A 6TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-NTGS3441T1 1232490-NTGS3441T1 NTGS3441T1OS-ND NTGS3441T1
Product Name P-Channel -20V -2.35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3441T1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data