onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T3LF NTF3055L108T3LF

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083874-NTF3055L108T 3LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083874-NTF3055L108T 3LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T3LF - 1083874-NTF3055L108T3LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T3LF
1083874-NTF3055L108T3LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T3LF 1083874-NTF3055L108T3LF
Manufacturer: ON Semiconductor Win Source Part Number: 1083874-NTF3055L108T 3LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 440pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083874-NTF3055L108T3LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTF3055L108T3LFOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055L108T3LFOS-ND
Single FETs, MOSFETs NTF3055L108T3LFOS-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
N-Channel 3A 60V 0.12ohm MOSFET Transistor
278-NTF3055L108T3LF
N-Channel 3A 60V 0.12ohm MOSFET Transistor 278-NTF3055L108T3LF
3A, 60V, 0.12ohm, N-CHANNEL, Si, POWER, MOSFET, TO-261AA, CASE 318E-04, TO-261, 4 PIN Product overview: NTF3055L108T3LF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 60V, 0.12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 60V, 0.12ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055L108T3LF can be used for catalog matching and distributor lookup.

3A, 60V, 0.12ohm, N-CHANNEL, Si, POWER, MOSFET, TO-261AA, CASE 318E-04, TO-261, 4 PIN Product overview: NTF3055L108T3LF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 60V, 0.12ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 60V, 0.12ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055L108T3LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF3055L108T3LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF3055L108T3LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF3055L108T3LF
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1083874-NTF3055L108T3LF NTF3055L108T3LFOS-ND 278-NTF3055L108T3LF NTF3055L108T3LF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T3LF Single FETs, MOSFETs N-Channel 3A 60V 0.12ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details