Manufacturer: ON Semiconductor
Win Source Part Number: 1232480-NTF3055L108T
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Motor Drive & Control, Power Management
Power MOSFET 3.0 A, 60 V, Logic Level, N-Channel SOT-223 Product overview: NTF3055L108T1 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3.0 A, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.0 A, 60 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTF3055L108T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1232480-NTF3055L108T1 | 285-NTF3055L108T1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055L108T1 | N-Channel 3.0 A 60 V MOSFET Transistor |
| Package Type | SOT3 |