onsemi Single FETs, MOSFETs NTF3055-100T3G

Description
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTF3055-100T3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055-100T3G-ND
Single FETs, MOSFETs NTF3055-100T3G-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T3G - 1083871-NTF3055-100T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T3G
1083871-NTF3055-100T3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T3G 1083871-NTF3055-100T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1083871-NTF3055-100T 3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 455pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1083871-NTF3055-100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 455pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 3A MOSFET Transistor
278-NTF3055-100T3G
N-Channel 60V 3A MOSFET Transistor 278-NTF3055-100T3G
N-Channel JFET, 60V, 3A, 110mΩ, SOT-223 Product overview: NTF3055-100T3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T3G can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 3A, 110mΩ, SOT-223 Product overview: NTF3055-100T3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTF3055-100T3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTF3055-100T3G
Single FETs, MOSFETs NTF3055-100T3G
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF3055-100T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF3055-100T3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF3055-100T3G
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTF3055-100T3G-ND 1083871-NTF3055-100T3G 278-NTF3055-100T3G NTF3055-100T3G NTF3055-100T3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T3G N-Channel 60V 3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
V(BR)DSS 60 volts 60 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFR9024NTRLCT-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
8 suppliers