onsemi N-Channel 3A 60V 0.11ohm MOSFET Transistor NTF3055-100T1

Description
3A, 60V, 0.11ohm, N-CHANNEL, Si, POWER, MOSFET, TO-261AA, CASE 318E-04, TO-261, 4 PIN Product overview: NTF3055-100T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 60V, 0.11ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 60V, 0.11ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 60V, 0.11ohm, N-CHANNEL, Si, POWER, MOSFET, TO-261AA, CASE 318E-04, TO-261, 4 PIN Product overview: NTF3055-100T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 60V, 0.11ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 60V, 0.11ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 3A 60V 0.11ohm MOSFET Transistor
278-NTF3055-100T1
N-Channel 3A 60V 0.11ohm MOSFET Transistor 278-NTF3055-100T1
3A, 60V, 0.11ohm, N-CHANNEL, Si, POWER, MOSFET, TO-261AA, CASE 318E-04, TO-261, 4 PIN Product overview: NTF3055-100T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 60V, 0.11ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 60V, 0.11ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T1 can be used for catalog matching and distributor lookup.

3A, 60V, 0.11ohm, N-CHANNEL, Si, POWER, MOSFET, TO-261AA, CASE 318E-04, TO-261, 4 PIN Product overview: NTF3055-100T1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 60V, 0.11ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 60V, 0.11ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF3055-100T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1 - 1232477-NTF3055-100T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1
1232477-NTF3055-100T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1 1232477-NTF3055-100T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232477-NTF3055-100T 1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232477-NTF3055-100T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now
Single FETs, MOSFETs - NTF3055-100T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF3055-100T1OSTR-ND
Single FETs, MOSFETs NTF3055-100T1OSTR-ND
N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

N-Channel 60V 3A (Ta) 1.3W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF3055-100T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF3055-100T1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF3055-100T1
MOSFET N-CH 60V 3A SOT223

MOSFET N-CH 60V 3A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-NTF3055-100T1 1232477-NTF3055-100T1 NTF3055-100T1OSTR-ND NTF3055-100T1
Product Name N-Channel 3A 60V 0.11ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF3055-100T1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data