onsemi Electrical Parts - NTF3055-100 NTF3055-100

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232476-NTF3055-100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232476-NTF3055-100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTF3055-100 - 1232476-NTF3055-100 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTF3055-100
1232476-NTF3055-100
Electrical Parts - NTF3055-100 1232476-NTF3055-100
Manufacturer: ON Semiconductor Win Source Part Number: 1232476-NTF3055-100 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232476-NTF3055-100
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232476-NTF3055-100
Product Name Electrical Parts - NTF3055-100
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC070N10LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0070 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV06N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2.5 ohms
IDSS 6000 milliamps
View Details
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers