onsemi MOSFETs NTF2955T1G

Description
MOSFET P-Channel 60V 2.6A SOT223
Request a Quote Datasheet
Description
MOSFET P-Channel 60V 2.6A SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6889130 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889130
MOSFETs 6889130
MOSFET P-Channel 60V 2.6A SOT223

MOSFET P-Channel 60V 2.6A SOT223

Supplier's Site
MOSFETs - 6889130P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6889130P
MOSFETs 6889130P
MOSFET P-Channel 60V 2.6A SOT223

MOSFET P-Channel 60V 2.6A SOT223

Supplier's Site
MOSFETs - 1035069 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1035069
MOSFETs 1035069
MOSFET P-Channel 60V 2.6A SOT223

MOSFET P-Channel 60V 2.6A SOT223

Supplier's Site
Singapore, Singapore
P-Channel -60V -2.6A MOSFET Transistor
278-NTF2955T1G
P-Channel -60V -2.6A MOSFET Transistor 278-NTF2955T1G
P-Channel MOSFET -60V, -2.6A, 145mΩ, SOT-223 Product overview: NTF2955T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF2955T1G can be used for catalog matching and distributor lookup.

P-Channel MOSFET -60V, -2.6A, 145mΩ, SOT-223 Product overview: NTF2955T1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTF2955T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF2955T1G - 025755-NTF2955T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF2955T1G
025755-NTF2955T1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF2955T1G 025755-NTF2955T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025755-NTF2955T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 14.3nC @ 10V Max Input Capacitance: 492pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 185 mOhm @ 2.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025755-NTF2955T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 14.3nC @ 10V
Max Input Capacitance: 492pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 185 mOhm @ 2.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTF2955T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF2955T1GOSTR-ND
Single FETs, MOSFETs NTF2955T1GOSTR-ND
P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF2955T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF2955T1GOSCT-ND
Single FETs, MOSFETs NTF2955T1GOSCT-ND
P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF2955T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTF2955T1GOSDKR-ND
Single FETs, MOSFETs NTF2955T1GOSDKR-ND
P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

P-Channel 60V 1.7A (Ta) 1W (Ta) Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single FETs, MOSFETs - NTF2955T1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTF2955T1G
Single FETs, MOSFETs NTF2955T1G
MOSFET P-CH 60V 1.7A SOT223

MOSFET P-CH 60V 1.7A SOT223

Supplier's Site Datasheet
P Channel Mosfet, -60V, 2.6A, Sot-223; Channel Type Onsemi - 10N9718 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 2.6A, Sot-223; Channel Type Onsemi
10N9718
P Channel Mosfet, -60V, 2.6A, Sot-223; Channel Type Onsemi 10N9718
P CHANNEL MOSFET, -60V, 2.6A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 2.6A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, P, 60V, Sot-223; Transistor Polarity Onsemi - 58M9896 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P, 60V, Sot-223; Transistor Polarity Onsemi
58M9896
Mosfet, P, 60V, Sot-223; Transistor Polarity Onsemi 58M9896
MOSFET, P, 60V, SOT-223; Transistor Polarity:P Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:-4V; Power Dissipation Pd:1W;RoHS Compliant: Yes

MOSFET, P, 60V, SOT-223; Transistor Polarity:P Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:-60V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:20V; Threshold Voltage Vgs:-4V; Power Dissipation Pd:1W;RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 2.6A, Sot-223, Full Reel; Channel Type Onsemi - 45J2134 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 2.6A, Sot-223, Full Reel; Channel Type Onsemi
45J2134
P Channel Mosfet, -60V, 2.6A, Sot-223, Full Reel; Channel Type Onsemi 45J2134
P CHANNEL MOSFET, -60V, 2.6A, SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1W RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 2.6A, SOT-223, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTF2955T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTF2955T1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTF2955T1G
MOSFET P-CH 60V 1.7A SOT223

MOSFET P-CH 60V 1.7A SOT223

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V 2.6A P-Channel

MOSFET -60V 2.6A P-Channel

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6889130 6889130P 278-NTF2955T1G 025755-NTF2955T1G NTF2955T1GOSTR-ND NTF2955T1G 10N9718 58M9896 45J2134 NTF2955T1G NTF2955T1G
Product Name MOSFETs MOSFETs P-Channel -60V -2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTF2955T1G Single FETs, MOSFETs Single FETs, MOSFETs P Channel Mosfet, -60V, 2.6A, Sot-223; Channel Type Onsemi Mosfet, P, 60V, Sot-223; Transistor Polarity Onsemi P Channel Mosfet, -60V, 2.6A, Sot-223, Full Reel; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 TO-3; SOT223 TO-261-4, TO-261AA
Number of units in IC 1
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
30V MOSFET Transistor - 289-AUIRF7316QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
6 suppliers