onsemi Channel Type Onsemi NTE4151PT1G.

Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:313mW; No. of Pins:3PinsRoHS Compliant: Yes
Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:313mW; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Onsemi - 28AC0218 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Onsemi
28AC0218
Channel Type Onsemi 28AC0218
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:313mW; No. of Pins:3PinsRoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:760mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.2V; Power Dissipation:313mW; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC0218
Product Name Channel Type Onsemi
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT8015 SOT8015
View Details
4 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Transistor Grade / Operating Range Military
View Details
2 suppliers