N-Channel 60V 12A (Ta) 1.5W (Ta) Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1232456-NTDV3055L104
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Single N-Channel Logic Level Power MOSFET 60V, 12A, 104mΩ Power MOSFET, N-Channel, 60 V, 12 A, Logic Level, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTDV3055L104T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 12A, 60 V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 12A, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV3055L104T4G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 12A DPAK
MOSFET N-CH 60V 12A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NTDV3055L104T4GTR-ND | 1232456-NTDV3055L104T4G | 278-NTDV3055L104T4G | NTDV3055L104T4G | NTDV3055L104T4G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV3055L104T4G | N-Channel 60V 12A 60 V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| PD | 1500 milliwatts | 1500 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |