onsemi Single FETs, MOSFETs NTDV20N06T4G

Description
N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTDV20N06T4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTDV20N06T4G-ND
Single FETs, MOSFETs NTDV20N06T4G-ND
N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

N-Channel 60V 20A (Ta) 1.88W (Ta), 60W (Tj) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G - 1232455-NTDV20N06T4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G
1232455-NTDV20N06T4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G 1232455-NTDV20N06T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232455-NTDV20N06T4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232455-NTDV20N06T4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 60V 20A DPAK MOSFET Transistor
278-NTDV20N06T4G
N-Channel 60V 20A DPAK MOSFET Transistor 278-NTDV20N06T4G
Single N-Channel Power MOSFET 60V 20A 46mΩ Power MOSFET 60V 20A 46 mOhm Single N-Channel DPAK., DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTDV20N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06T4G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V 20A 46mΩ Power MOSFET 60V 20A 46 mOhm Single N-Channel DPAK., DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NTDV20N06T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 60V 20A 46MOHM

MOSFET NFET 60V 20A 46MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTDV20N06T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTDV20N06T4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTDV20N06T4G
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTDV20N06T4G-ND 1232455-NTDV20N06T4G 278-NTDV20N06T4G NTDV20N06T4G NTDV20N06T4G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G N-Channel 60V 20A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data