onsemi N-Channel 60V 20A MOSFET Transistor NTDV20N06T4G-VF01

Description
Single N-Channel Power MOSFET 60V 20A 46mΩ, 2500-REEL Product overview: NTDV20N06T4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06T4G-VF0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 60V 20A 46mΩ, 2500-REEL Product overview: NTDV20N06T4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06T4G-VF0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 20A MOSFET Transistor
278-NTDV20N06T4G-VF01
N-Channel 60V 20A MOSFET Transistor 278-NTDV20N06T4G-VF01
Single N-Channel Power MOSFET 60V 20A 46mΩ, 2500-REEL Product overview: NTDV20N06T4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06T4G-VF0 1 can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V 20A 46mΩ, 2500-REEL Product overview: NTDV20N06T4G-VF01 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTDV20N06T4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 488-NTDV20N06T4G-VF01TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTDV20N06T4G-VF01TR-ND
Single FETs, MOSFETs 488-NTDV20N06T4G-VF01TR-ND
N-Channel 60V 20A (Ta) 1.88W (Ta) Surface Mount DPAK

N-Channel 60V 20A (Ta) 1.88W (Ta) Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G-VF01 - 1083866-NTDV20N06T4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G-VF01
1083866-NTDV20N06T4G-VF01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G-VF01 1083866-NTDV20N06T4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1083866-NTDV20N06T4G -VF01 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.88W (Ta), 60W (Tj) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 46 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083866-NTDV20N06T4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.88W (Ta), 60W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1015pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 46 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NTDV20N06T4G-VF01 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTDV20N06T4G-VF01
Single FETs, MOSFETs NTDV20N06T4G-VF01
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTDV20N06T4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTDV20N06T4G-VF01
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTDV20N06T4G-VF01
MOSFET N-CH 60V 20A DPAK

MOSFET N-CH 60V 20A DPAK

Supplier's Site
MOSFET NFET DPAK 60V 20A 46MOHM

MOSFET NFET DPAK 60V 20A 46MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTDV20N06T4G-VF01 488-NTDV20N06T4G-VF01TR-ND 1083866-NTDV20N06T4G-VF01 NTDV20N06T4G-VF01 NTDV20N06T4G-VF01 NTDV20N06T4G-VF01
Product Name N-Channel 60V 20A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTDV20N06T4G-VF01 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 30 nC @ 10 V
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
30V 3.5A 2.3A MOSFET Transistor - 289-AUIRF9952Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers