N-Channel 24V 12A (Ta), 32A (Tc) 1.25W (Ta), 86W (Tc) Surface Mount DPAK
32A, 24V, 0.005ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA-01, DPAK-3 Product overview: NTD95N02R from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 32A, 24V, 0.005ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32A, 24V, 0.005ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD95N02R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083863-NTD95N02R
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 86W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 12A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 21nC @ 4.5V
Max Input Capacitance: 2400pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET N-CH 24V 12A/32A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD95N02R-ND | 278-NTD95N02R | 1083863-NTD95N02R | NTD95N02R |
| Product Name | Single FETs, MOSFETs | N-Channel 32A 24V 0.005ohm MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD95N02R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| PD | 86000 milliwatts | 1250 to 86000 milliwatts |