onsemi N-Channel 85A 24V 0.0052ohm MOSFET Transistor NTD85N02RT4

Description
85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA, DPAK-3 Product overview: NTD85N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02RT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA, DPAK-3 Product overview: NTD85N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02RT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 85A 24V 0.0052ohm MOSFET Transistor
278-NTD85N02RT4
N-Channel 85A 24V 0.0052ohm MOSFET Transistor 278-NTD85N02RT4
85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA, DPAK-3 Product overview: NTD85N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02RT4 can be used for catalog matching and distributor lookup.

85A, 24V, 0.0052ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369AA, DPAK-3 Product overview: NTD85N02RT4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 85A, 24V, 0.0052ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85A, 24V, 0.0052ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD85N02RT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RT4 - 004191-NTD85N02RT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RT4
004191-NTD85N02RT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RT4 004191-NTD85N02RT4
Manufacturer: ON Semiconductor Win Source Part Number: 004191-NTD85N02RT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 78.1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 12A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17.7nC @ 5V Max Input Capacitance: 2050pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 004191-NTD85N02RT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 78.1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 12A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17.7nC @ 5V
Max Input Capacitance: 2050pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTD85N02RT4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD85N02RT4OS-ND
Single FETs, MOSFETs NTD85N02RT4OS-ND
N-Channel 24V 12A (Ta), 85A (Tc) 1.25W (Ta), 78.1W (Tc) Surface Mount DPAK

N-Channel 24V 12A (Ta), 85A (Tc) 1.25W (Ta), 78.1W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD85N02RT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD85N02RT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD85N02RT4
MOSFET N-CH 24V 12A/85A DPAK

MOSFET N-CH 24V 12A/85A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NTD85N02RT4 004191-NTD85N02RT4 NTD85N02RT4OS-ND NTD85N02RT4
Product Name N-Channel 85A 24V 0.0052ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD85N02RT4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 78100 milliwatts 1250 to 78100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers