Manufacturer: ON Semiconductor
Win Source Part Number: 004190-NTD80N02T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Family Name: NTD80N02
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 42nC @ 4.5V
Max Input Capacitance: 2600pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 80A, 10V
Alternative Parts (Cross-Reference): IRLR8711CTRPBF; IRLR8711CTRLPBF; IRLR8711C;
Introduction Date: February 25, 2002
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
N-Channel 24V 80A (Tc) 75W (Tc) Surface Mount DPAK
Power MOSFET 24V 80A 5.8 Single N-Channel DPAK, DPAK 4 LEAD Single Gauge Surface Mount, 2500-REEL Product overview: NTD80N02T4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 24V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD80N02T4G can be used for catalog matching and distributor lookup.
MOSFET N-CH 24V 80A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 004190-NTD80N02T4G | NTD80N02T4GOSTR-ND | 278-NTD80N02T4G | NTD80N02T4G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD80N02T4G | Single FETs, MOSFETs | N-Channel SMD 24V 80A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 24 volts | |||
| PD | 75000 milliwatts | 75000 milliwatts |