onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03RG NTD78N03RG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232452-NTD78N03RG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232452-NTD78N03RG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03RG - 1232452-NTD78N03RG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03RG
1232452-NTD78N03RG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03RG 1232452-NTD78N03RG
Manufacturer: ON Semiconductor Win Source Part Number: 1232452-NTD78N03RG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232452-NTD78N03RG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 488-NTD78N03RG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTD78N03RG-ND
Single FETs, MOSFETs 488-NTD78N03RG-ND
POWER MOSFET 25V 78A 6 MOHM SING

POWER MOSFET 25V 78A 6 MOHM SING

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD78N03RG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD78N03RG
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors RF Transistors
Product Number 1232452-NTD78N03RG 488-NTD78N03RG-ND NTD78N03RG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD78N03RG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers
N-Channel Power MOSFET - BSC0910NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0046 ohms
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMI12N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details