onsemi N-Channel 25V 62A 10.5 mOhm MOSFET Transistor NTD60N02R-1G

Description
Power MOSFET 25V 62A 10.5 mOhm Single N-Channel DPAK, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD60N02R-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 62A, 10.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 62A, 10.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD60N02R-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 25V 62A 10.5 mOhm Single N-Channel DPAK, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD60N02R-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 62A, 10.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 62A, 10.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD60N02R-1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 25V 62A 10.5 mOhm MOSFET Transistor
278-NTD60N02R-1G
N-Channel 25V 62A 10.5 mOhm MOSFET Transistor 278-NTD60N02R-1G
Power MOSFET 25V 62A 10.5 mOhm Single N-Channel DPAK, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD60N02R-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 62A, 10.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 62A, 10.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD60N02R-1G can be used for catalog matching and distributor lookup.

Power MOSFET 25V 62A 10.5 mOhm Single N-Channel DPAK, DPAK INSERTION MOUNT, 75-TUBE Product overview: NTD60N02R-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 62A, 10.5 mOhm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 62A, 10.5 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD60N02R-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD60N02R-1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD60N02R-1G-ND
Single FETs, MOSFETs NTD60N02R-1G-ND
N-Channel 25V 8.5A (Ta), 32A (Tc) 1.25W (Ta), 58W (Tc) Through Hole I-PAK

N-Channel 25V 8.5A (Ta), 32A (Tc) 1.25W (Ta), 58W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N02R-1G - 209345-NTD60N02R-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N02R-1G
209345-NTD60N02R-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N02R-1G 209345-NTD60N02R-1G
Manufacturer: ON Semiconductor Win Source Part Number: 209345-NTD60N02R-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.25W (Ta), 58W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 8.5A (Ta), 32A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 14nC @ 4.5V Max Input Capacitance: 1330pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 209345-NTD60N02R-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.25W (Ta), 58W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 8.5A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1330pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD60N02R-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD60N02R-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD60N02R-1G
MOSFET N-CH 25V 8.5A/32A IPAK

MOSFET N-CH 25V 8.5A/32A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NTD60N02R-1G NTD60N02R-1G-ND 209345-NTD60N02R-1G NTD60N02R-1G
Product Name N-Channel 25V 62A 10.5 mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD60N02R-1G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 58000 milliwatts 1250 to 58000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805L - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers