onsemi Electrical Parts - NTD60N02R-032 NTD60N02R-032

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232445-NTD60N02R-03 2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232445-NTD60N02R-03 2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NTD60N02R-032 - 1232445-NTD60N02R-032 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NTD60N02R-032
1232445-NTD60N02R-032
Electrical Parts - NTD60N02R-032 1232445-NTD60N02R-032
Manufacturer: ON Semiconductor Win Source Part Number: 1232445-NTD60N02R-03 2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232445-NTD60N02R-032
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1232445-NTD60N02R-032
Product Name Electrical Parts - NTD60N02R-032
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers
 - BSC052N08NS5ATMA1 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0052 ohms
Package Type PG-TDSON-8
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3607-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details