onsemi Single FETs, MOSFETs NTD5C688NLT4G

Description
N-Channel 7.5A (Ta), 17A (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 7.5A (Ta), 17A (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTD5C688NLT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTD5C688NLT4GTR-ND
Single FETs, MOSFETs 488-NTD5C688NLT4GTR-ND
N-Channel 7.5A (Ta), 17A (Tc) Surface Mount DPAK

N-Channel 7.5A (Ta), 17A (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 17A DPAK MOSFET Transistor
278-NTD5C688NLT4G
N-Channel 60V 17A DPAK MOSFET Transistor 278-NTD5C688NLT4G
Single N-Channel Logic Level Power MOSFET 60V, 17A, 27.4mΩ Power MOSFET 60V, 17A, 27.4 mOhm, Single N-Channel, DPAK, Logic Level., 2500-REEL Product overview: NTD5C688NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C688NLT4G can be used for catalog matching and distributor lookup.

Single N-Channel Logic Level Power MOSFET 60V, 17A, 27.4mΩ Power MOSFET 60V, 17A, 27.4 mOhm, Single N-Channel, DPAK, Logic Level., 2500-REEL Product overview: NTD5C688NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C688NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Base Product Number: NTD5C688 Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: DPAK Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 FET Type: N-Channel

Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Base Product Number: NTD5C688
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: DPAK
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
FET Type: N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTD5C688NLT4G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD5C688NLT4G
Single FETs, MOSFETs NTD5C688NLT4G
MOSFET N-CH 60V 7.5A/17A DPAK

MOSFET N-CH 60V 7.5A/17A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V LL DPAK

MOSFET T6 60V LL DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5C688NLT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5C688NLT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5C688NLT4G
MOSFET N-CH 60V 7.5A/17A DPAK

MOSFET N-CH 60V 7.5A/17A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTD5C688NLT4GTR-ND 278-NTD5C688NLT4G NTD5C688NLT4G NTD5C688NLT4G NTD5C688NLT4G
Product Name Single FETs, MOSFETs N-Channel 60V 17A DPAK MOSFET Transistor Discrete Semiconductor Products- Transistors- FETs, MOSFETs -Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers