onsemi Automotive N-Channel 60 V 16.5 mohm MOSFET Transistor NTD5C684NLT4G

Description
60 V, 16.5 mohm, 27 A, Single N-Channel Automotive AEC-Q101 Product overview: NTD5C684NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 16.5 mohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 16.5 mohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C684NLT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 V, 16.5 mohm, 27 A, Single N-Channel Automotive AEC-Q101 Product overview: NTD5C684NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 16.5 mohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 16.5 mohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C684NLT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 60 V 16.5 mohm MOSFET Transistor
278-NTD5C684NLT4G
Automotive N-Channel 60 V 16.5 mohm MOSFET Transistor 278-NTD5C684NLT4G
60 V, 16.5 mohm, 27 A, Single N-Channel Automotive AEC-Q101 Product overview: NTD5C684NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 16.5 mohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 16.5 mohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C684NLT4G can be used for catalog matching and distributor lookup.

60 V, 16.5 mohm, 27 A, Single N-Channel Automotive AEC-Q101 Product overview: NTD5C684NLT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 16.5 mohm, 27 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 16.5 mohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5C684NLT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTD5C684NLT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTD5C684NLT4G-ND
Single FETs, MOSFETs 488-NTD5C684NLT4G-ND
SINGLE N-CHANNEL LOGIC LEVEL POW

SINGLE N-CHANNEL LOGIC LEVEL POW

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5C684NLT4G - 960388-NTD5C684NLT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5C684NLT4G
960388-NTD5C684NLT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5C684NLT4G 960388-NTD5C684NLT4G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960388-NTD5C684NLT4G Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960388-NTD5C684NLT4G
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET
Product Number 278-NTD5C684NLT4G 488-NTD5C684NLT4G-ND 960388-NTD5C684NLT4G
Product Name Automotive N-Channel 60 V 16.5 mohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5C684NLT4G
Package Type Tape and Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3
Unlock Full Specs
to access all available technical data