onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5862N-1G NTD5862N-1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232440-NTD5862N-1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232440-NTD5862N-1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5862N-1G - 1232440-NTD5862N-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5862N-1G
1232440-NTD5862N-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5862N-1G 1232440-NTD5862N-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232440-NTD5862N-1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232440-NTD5862N-1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - NTD5862N-1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5862N-1G-ND
Single FETs, MOSFETs NTD5862N-1G-ND
N-Channel 60V 98A (Tc) 115W (Tc) Surface Mount DPAK

N-Channel 60V 98A (Tc) 115W (Tc) Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5862N-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5862N-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5862N-1G
MOSFET N-CH 60V 98A DPAK

MOSFET N-CH 60V 98A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors RF Transistors
Product Number 1232440-NTD5862N-1G NTD5862N-1G-ND NTD5862N-1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5862N-1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 6000 pF @ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMH09N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1.4 ohms
IDSS 9000 milliamps
View Details
Automotive 55V 30A DPAK MOSFET Transistor - 278-AUIRFR4105Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 48000 milliwatts
View Details
5 suppliers
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers